Announcements

Beswick Engineering Co., Inc. has promoted these products / services:

Beswick Engineering Co., Inc. - Multiple Line Connectors Easy to Use & Leak Tight

Connecting and disconnecting multiple fluid lines is quick with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the lines. The internal end of the multiple line quick disconnect is designed with automatic shut-off valves to prevent leakage. (read more)

Beswick Engineering Co., Inc. - Become an Expert in Fitting Selections

Selecting the suitable fitting for your specific application just got easier with Beswick’s white paper. Read on to learn when to select a barbed, push-to-connect, or compression style fitting. (read more)

Beswick Engineering Co., Inc. - Hands Free Quick Disconnect -Non- Latching

Our popular 10-32 threaded single shut-off quick disconnect is now available in a non-latching configuration. Non- latching quick disconnects can be a great fit for many cooling system applications or in any other application where a latching function is not needed for system integration. Non-latching quick disconnects are often found in rack mounted cooling loops. (read more)

Beswick Engineering Co., Inc. - Prevent Contamination, Mesh Screen Filter Fittings

Prevent contaminants from damaging valves, orifice, and/or regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured Buna-N O-ring. The filter housing is available with a 10-32 UNF or M5 metric external thread. Elbow and straight fittings are available in either brass or stainless st... (read more)

Beswick Engineering Co., Inc. - Beswick New Recessed Hex Stud Elbows & Tees

New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation.

This new stud is provided with an internal 7/16 inch hexagonal. It can be easily tightened with a hex key/hex wrench/Allen wrench/hex drive.

This is an alternative to slotted screw driver type studs and external hexagonal type studs. (read more)

Beswick Engineering Co., Inc. - Compression Fittings Ideal for Teflon Tubing

Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings. To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with ¼”, 1/8”, 1/16” & 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with... (read more)

Beswick Engineering Co., Inc. - Pressure Regulator Basics - Learn from the Experts

Many design factors should be considered when choosing a pressure regulator. This white paper outlines the critical design considerations to take into account before you make a selection. In addition to the design selection principals, you’ll learn how pressure regulators work. Learn more about pressure regulators from Beswick white papers and product guides. (read more)

Beswick Engineering Co., Inc. - Pressure Regulator - Control Low Pressures

The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. (read more)

Beswick Engineering Co., Inc. - 1/32" OD Compression Fitting - High Pressure

Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with stainless steel tubing. (read more)

Beswick Engineering Co., Inc. - Non-Latching Quck Disconnect- Hands Free

Our popular dry break quick disconnect is now available in a non-latching configuration (also known as blind-mate). Non-latching quick disconnects are particularly useful when the quick disconnect cannot be reached by hand. (read more)

Beswick Engineering Co., Inc. - Barb Fitting-Brass or Stainless Steel, Adjustable

Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two O-rings for a leak-tight seal. Manufactured in brass, 303 or 316 stainless steel. (read more)

Beswick Engineering Co., Inc. - Orifice Fittings for High Precision -Pneumatic

Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision & consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat & corrosion resistant. The orifice is manufactured to exacting tolerances. Hole diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001... (read more)

Beswick Engineering Co., Inc. - High Pressure Bayonet Quick Coupler, Dry Break

Bayonet quick disconnects are rated for use up to 3,000 psig. Both the internal and external ends will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. To connect and disconnect, turn the body a quarter turn. The quick coupler is manufactured in 303 stainless steel and contains Buna-N O-rings. (read more)

Beswick Engineering Co., Inc. - Miniature M3 Thread, Elbow, Adjustable Fitting

Beswick space saving M3 threaded, adjustable position elbow fitting with M3 thread and built-in barb for use with tubing IDs ranging from 2.4 mm (3/32" ID) down to 1.2 mm (3/64" ID). This design is available in brass, 303 or 316 stainless steel and is assembled with Buna-N O-ring Seals for a leak-tight connection. Optional O-ring materials availabe upon request. (read more)

Beswick Engineering Co., Inc. - Compression Fitting for Teflon tubing- 1/32" OD

Miniature compression fitting machined with a 10-32 thread for use with 1/32" OD Teflon tubing. Internal o-ring seals provide a redundant leak-tight connection for difficult sealing situations as is common when using Teflon tubing. (read more)

Beswick Engineering Co., Inc. - 1/8" OD Compression Fitting Elbow- 10-32 Thd

Beswick Engineering miniature 10-32 threaded compression fitting elbow is ideal for use with 1/8" OD stiff plastic or metal tubing, The compression fitting gives you the ability to operate at high pressures and temperatures while maintaining a small envelope. The ferrules provide for a leak-tight connection while the captured O-ring ensures a reliable face seal for male threaded fittings. (read more)

Beswick Engineering Co., Inc. - Unique Dual Adjustment Miniature Pinch Valve

Beswick pinch valve features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control device, offer the user increased versatility. Machined from 303 stainless steel, this design is ideal for medical applicat... (read more)

Beswick Engineering Co., Inc. - Selector Ball Valve- 10-32 Threads

Beswick’s miniature selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also an “off” position. The design offers compact size, light weight and non-restricted flow. (read more)

Beswick Engineering Co., Inc. - Ball Valve- On/Off Valve - 1/4-28 Thread

Beswick MBV-1414-303 ball valve is the ideal choice when a precision ball valve is required. This design is machined with a 1/4-28 UNF thread and contains a relatively large orifice diameter of 0.0125 inch. Smaller than the traditional NPT threaded ball valves this design will save space. It weighs only 34 grams. Manufactured in 303 stainless steel. (read more)

Beswick Engineering Co., Inc. - Non-Latching High Flow Quick Disconnect- Dry Break

Beswick QDE3NL/QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing sleeve therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during connection and disconne... (read more)

Beswick Engineering Co., Inc. - Learn More-The Basics of Quick Disconnects

Quick disconnect fittings are used to provide fast and easy connection and disconnection of fluid lines. These fittings are also known as quick connects or quick release couplings. Typically quick disconnect fittings are operated by hand. They often are used to replace fitting connections which require tools to assemble and disassemble. Read Beswick Engineering’s white paper to lea... (read more)

Beswick Engineering Co., Inc. - Orifice Restrictor Fittings-Tamper Resistant

Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to a tolerance of +/- 0.0005” and are an excellent choice for the majority of applications. (read more)

Beswick Engineering Co., Inc. - Barb Fitting- M3 External Thread

The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. (read more)

Beswick Engineering Co., Inc. - Miniature Three-Stage High Pressure Regulator

Beswick PRD4HP three-stage, non-relieving, high pressure regulator sets an industry standard for accurately reducing inlet pressures of up to 200.7 bar (3,000 psi) down to the 0 to 2 bar (0 to 30 psi) range. It is especially suited to low pressure regulation such as .034 bar (0.5 psi.). Droop and rise effects are essentially eliminated even with wide swings i... (read more)

Beswick Engineering Co., Inc. - 3/8 Inch Hex Body, Duckbill Check Valve

The new Beswick 3/8 inch hexagonal body check valve provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. (read more)

Beswick Engineering Co., Inc. - Quick Disconnect Snap Type- Internal Shut Off

Beswick snap type quick disconnect QDC-101-I (internal side) and QDC-102-E (external end), allows for quick tube connections and disconnections in a space saving package. Simply push the two halves together until they latch to connect, and slide the knurled sleeve on the internal side back to disconnect. (read more)

Beswick Engineering Co., Inc. - Compression Fitting - for 1/16" OD Tubing

Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. (read more)

Beswick Engineering Co., Inc. - 10-32 Thread to Barb, Sintered Filter

Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. (read more)

Beswick Engineering Co., Inc. - Multiple Line Quick Disconnect with Shut Offs

Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve (read more)

Beswick Engineering Co., Inc. - Diaphragm Relief Valve,10-32 Threaded Ports

The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve for relief pressures up to 40 psig (2.8 bar). (read more)

Beswick Engineering Co., Inc. - Miniature Mixing and Diverting Ball Valve

The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). Manufactured in corrosion resistant stainless steel. (read more)

Beswick Engineering Co., Inc. - In-Line Needle Valve with M3 Threaded Ports

Beswick new NV3I needle valve offers better packaging. The in-line M3 porting, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. (read more)

Beswick Engineering Co., Inc. - Single Stage High Flow Pressure Regulator

The PRDHF is a non-relieving, single stage pressure regulator. It is ideal for applications requiring high flow but also miniature size. Rated for inlet pressures up to 500 psig. The large valve to sensing area ratio and frictionless design, provides accurate low pressure regulation, such as ½ psi. Provides outlet pressures from 0 to 50 psig. (read more)

Beswick Engineering Co., Inc. - Blind-Mate, High Flow Quick Disconnect- Internal

The QDI3NL blind-mate quick disconnect is ideal for use in cooling systems for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. This is the internal end of the assembly. (read more)

Beswick Engineering Co., Inc. - Two-stage Diaphragm Pressure Regulator - Miniature

The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure. (read more)

Beswick Engineering Co., Inc. - Check Valve, Miniature, Low Cracking Pressure

Beswick’s miniature brass and stainless steel check valves are ideal for instruments requiring a low cracking pressure (less than 0.5 psid). This design saves a considerable amount of space. These check valves are designed with an elastomeric duckbill and can withstand up to 250 psid in the checked direction. Barbed connections and various elastomers are available. (read more)

Beswick Engineering Co., Inc. - Miniature 10-32 threaded Ball Valve

Beswick Engineering Co., Inc.

Miniature Ball Valve- 10-32 threads

The smallest 10-32 threaded ball valves, MBV-1010-303 and MBV-1010-316, are an excellent choice for applications requiring a compact, high quality, on/off valve. Manufactured in either 303 or 316 stainless steel and machined with 10-32 UNF thread threaded ports this valve is ideal for high technology devices. (read more)

Beswick Engineering Co., Inc. - Luer Lock Fittings - 10-32 Threads - External Luer

Beswick Engineering's luer lock fittings are commonly used in medical applications. The external 10-32 luer fitting, LULM, is typically assembled with an internal luer fitting, known as Beswick LULF. This fitting is available without the locking feature and is also available with an optional integrated shut-off mechanism. (read more)

Beswick Engineering Co., Inc. - Luer Lock Fittings - 10-32 Threads - Internal Luer

Beswick Engineering's luer lock fittings are commonly used in medical applications. The internal 10-32 luer fitting, LULF, is typically assembled with an external luer fitting, known as Beswick LULM. This fitting is available with either a single or double shut-off mechanism. (read more)

Beswick Engineering Co., Inc. - Quick Disconnect Internal End, Automatic Shut-Off

The internal end of the quick disconnect assembly (QDC-101-I) allows for quick installation while preventing fluid flow from escaping when disconnected. This assembly needs to be assembled with Beswick's external end (QDC-101-E). Manufactured in brass and stainless steel. (read more)

Beswick Engineering Co., Inc. - Barb Fitting - 10-32 External Thread

Beswick Engineering's miniature 10-32 external threaded barb fittings are ideal for softer tubing IDs ranging from 1/4" ID down to 1/32" ID. The barbed fittings are manufactured in brass, 303 or 316 stainless steel. The connector is assembled with a Buna- N O-ring seal unless another material is specified. (read more)

Beswick Engineering Co., Inc. - Slide Sleeve Valve, 10-32 Thread, Venting

Beswick’s MSV slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the “ON” position, fluid is allowed to pass through the valve. When the sleeve is moved to the “OFF” position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. (read more)

Beswick Engineering Co., Inc. - Single Stage Pressure Regulator- PRDB

The patented single stage pressure regulator, PRDB, is designed to provide extreme precision at very low outlet applications with a steady inlet pressure up to a maximum of 500 psig. The maximum outlet pressure range is 0 to 30 psig. Manufactured in brass, 303 or 316 stainless steel. (read more)

Beswick Engineering Co., Inc. - High Flow, M8 Quick Disconnect, Dry Break

Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16" hext body. The design minimizes dead volume to essentially eliminate any leakage when disconnecting. Manufactured in 303 stainless steel and available with EPDM or Viton O-ring seals. (read more)

Beswick Engineering Co., Inc. - Miniature Manifold Mount Diaphragm Relief Valve

Beswick Engineering's RVD8 series miniature manifold mount diaphragm style relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. Design offers compactness, light weight and high accuracy. (read more)

Beswick Engineering Co., Inc. - Miniature Stainless Steel Push-To-Connect Fitting

Beswick Elbow Push-To-Connect Fitting permits easy tube connecting and disconnecting. The PTCSL-18 contains an adjustable screw and machined with a 10-32 thread. This design accomodates 1/8" OD tubing and incorporates Beswick's captured O-ring face seal technology for a leak tight performance. All of the components are manufactured in 303 stainless steel. (read more)

Beswick Engineering Co., Inc. - 10-32 threaded Needle Valve

Beswick Engineering introduces additions to its growing line of miniature 10-32 threaded needle valves. Weighing about 10.5 grams in brass, the NVL series valves are an excellent choice for applications where precise flow adjustment is required in a very compact package. (read more)

Beswick Engineering Co., Inc. - M3 Threaded Compression fitting- 1/32" OD tubing

Beswick's miniature M3 corrosion resistant stainless steel compression fittings are perfect for demanding applications with aggressive fluids, high pressures and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal tubing. Assemblies are leak free from vacuum to 1,000 psig when used with high pressure metal tubing. (read more)