Miniature Stainless Steel Push-To-Connect Fitting
Featured Product from Beswick Engineering Co., Inc.
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting
Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing.
Max Pressure Rating: 150psig
Features
- All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components.
- All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface.
- Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic and metal tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon, Teflon, Copper, and others.
More Featured Products