Push-Button Access to Silo Inventory
Featured Product from BinMaster, Inc.
Get inventory data instantly at the push of a button!
The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console.
Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates the need to visit a control room or PLC to view data. Its local access complements remote monitoring via BinCloud® or Binventory® inventory management software.
The C-100 offers measurements displayed in feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be output as the height of the material or distance to the product (headroom).
The configuration uses intuitive push-button controls in English or Spanish. User settings are stored in non-volatile memory to protect against data loss in the event of power failure.
All models feature a 24 VDC power supply and a NEMA 4X enclosure rating for resistance to dust and rain.
Special models include:
- C-100-SB, used with SmartBob level sensors
- C-100-MB, for use with SmartBob sensors requiring a Modbus output
- C-100-R, compatible with NCR non-contact radar, GWR guided wave radar, and ToughSonic® ultrasonic level sensors