LTX-100 Gateway Reduces System Complexity, Costs
Featured Product from BinMaster, Inc.
Reduce inventory complexity, system costs, and data communication headaches! The LTX-100 network gateway connects level sensors, software, and workers with accurate, real-time data.
Engineered with scalable and simplicity in mind, the all-in-one LTX-100 is a compact industrial gateway that simplifies sensor communication and data transmission across wireless networks.
Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4–20 mA, HART, and optional cellular connectivity in a single, affordable device. Modular expansion cards support level sensors, HART instruments, and future protocols, allowing easy system growth.
With long-range LoRa connectivity, individual IP addressing, and direct integration with BinCloud® software and the Binventory® 2.0 local platform, the LTX-100 enables reliable remote monitoring.
Ideal for agriculture, processing operations, water, and industrial applications, it delivers flexible, cost-effective sensor connectivity.
View the brochure here or discover components of an enhanced inventory system at https://BinMaster.com.