Improvement on the Wire Nut!
Featured Product from BlockMaster Electronics, Inc.
FASTER & SAFER: No More Twisting or Taping! Transparent, color-coded, reusable and easy to use, Clear Connects provide visual confirmation for a perfect connection every time!
Features:
- Color-coded for easy identification; color indicates number of positions
- Touch-Safe; wires are safely shrouded by connector housing -Clear housing provides visual confirmation and individually held wires eliminate loose connections
- Built-in strip guide shows how much wire to strip
- Made with highly conductive copper
- Accepts solid and tinned stranded wire 22-12AWG
- Safer and easier than traditional wire nuts
- Greatly reduces wiring time; no more twisting or taping!
- Compact size; enables perfect connections in tight spaces
- OSHA-recommended to reduce wrist and hand strain
- Can be reused with wires larger than the ones previously used
- Test slot provides convenient access for circuit testing
- Multiple international and domestic agency approvals, 1ncluding UL and CUL
More Featured Products