PCB Terminal Blocks & Mount Screw Terminals
Featured Product from BlockMaster Electronics, Inc.
PCB & Surface Mount Screw Terminals & Blocks
BlockMaster Electronic’s 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards.
- PCB, 25 – 150 amps.
- Straight or Right Angle
- Available with or without screws (M4, M5, M6, M8)
PCB High-Power Terminal Blocks
BlockMaster Electronic’s High-Power Terminal Blocks series are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation.
All of our products have UL approval and are RoHS compliant.
Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Motor Controls, CNC Machines, Off Road, Forklifts, Buses, Motor Controls.
More Featured Products