Amonia Stripping Explained (Branch)

Featured Product from Branch Environmental Solutions

More Info Email Supplier Request a Quote

NH3 Removal
Where ammonia is present in water to be treated, you can remove it using air stripping technology.
By a combination of pH adjustment and temperature, we calculate the tower size for any required efficiency. The most common application is for waste water at ambient temperature. By increasing the pH to 11, removals in the 80-90% range can be provided.
With large systems, the discharge air will need treatment to collect the ammonia. We provide a closed loop system where the discharge air is treated with an acid wash to form a salt from the ammonia and the air is reused in the stripper.

  • All performance levels guaranteed
  • Virtually all materials of construction available
  • Capacities up to 3000 gpm (681 m3/h) in single units
  • Complete systems available

 

Branch Environmental supplies custom built pollution control equipment for industry. Our air pollution control equipment can clean up acids, organics, aerosols and mist to meet any emission control standards. Our equipment is also used for water treatment, including removal of volatile organics, ammonia and other gases.