High Temperature (HTHS) Viscosity Standards
Featured Product from CANNON Instrument Company
High Temperature (HTHS) Viscosity Standards
ASTM D4683, D4741, D5481, D6616
CANNON high temperature viscosity standards are produced in accordance with ASTM D5481, Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer and ASTM D4741, Viscosity at High Temperature and High Shear Rate by Tapered Plug Viscometer. ASTM D6616 TBS test at 100 °C applies to certain standards as well. Lot specific viscosity data in mPa·s (cP) is provided with each standard.
QUALITY CERTIFICATIONS
ISO 9001:2015 REGISTRATION/CERTIFICATION
CANNON's testing laboratory is ISO 9001:2015 certified through Underwriters Laboratories.
We are ISO 9001 registered for the following products and services:
We are ISO 9001 registered for the following products and services:
- 3823 (US): Industrial Instruments for Measurement, Display, and Control of Process Variable; and Related Products.
- The manufacture and certification of viscosity standards and the viscosity certification of customer-supplied materials.
- The provision of calibration services for viscometer and kinematic viscosity thermometers.
Click here to view a copy of our ISO 9001 certificate.
Request to Join CANNON Mailing List
CANNON Instrument
CANNON Instrument Company has earned international acclaim for the quality of its viscosity-related products and services since its founding in 1938 by scientist, inventor, and educator Dr. Michael R. Cannon. The company's longstanding emphasis on production of premier-quality test equipment has kept CANNON at the cutting-edge of research and development.
Specialties:
- Automated Viscometers & Rheometers
- Viscosity & Flash Point Standards
- Constant Temperature Baths
- Manual Glass Viscometers
- Physical Property Testers
- Service & Support
- Densitometers
- Digital Thermometers