Ethernet Carbon Brush Slip Ring
Featured Product from CENO Electronics Technology Co., Ltd.
BHCN-C-10P-03EM is a central collector slip ring from CENO electronics, it also called high current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. There are 10 circuits for 130A electrical power and 3 channel for 100M Ethernet signal. It works stably at the speed of 0~15rpm with low electrical noise 30m? and with high protection grade IP65. Often apply to the harsh environment such as the marine machinery, mining equipment, engineering machinery or cable drum or reel.
Features
- Excellent weather resistance
- High electrical safety
- Low VOC emissions and low maintenance cost and good economic returns.
Applications
- Automatic machine
- Marine machinery
- Mining equipment
- Offshore platform crane
Optional
- Circuit number & Current
- Working speed
- Materials
- Protection grade
For more information about how CENO's slip ring can fit your specific application, pls contact us https://www.ceno360.com
More Featured Products