Announcements
CENO new product 1000M Ethernet Slip Ring which is designed for the construction machinery specially adjusted for harsh working conditions
(read more)Beacause of it’s small compact structure and operating smooth and small torque, it’s mainly used on the robot, instrument and apparatus, medical equipment or Tripod head etc.
(read more)HDMI High Definition slip ring with capsule structure for High definition video surveillance application from CENO Electronics, that is combined 4 circuits for electric power, 12 circuits for 12 signal and 2 group for HD-SDI
(read more)CENO new customized large size Central collector, which is often called High current slip ring, large power slip ring, carbon brush slip ring or marine slip ring.
(read more)FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission.
(read more)CENO New designed integrate slip ring compatible with encoder and Electrical Rotary Joint.
(read more)Non-standard slip ring with 10circuits for 70A electric power, 8 circuits for 40A, 4circuits for 25A, 40circuits for 2A, 3circuits for RS422, 4circuits for 1000M Gigabit Ethernet and with IP67 high protection grade even to military standards IP68.
(read more)Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane, loading machine, tower crane and other similar heavy machinery equipment.
(read more)CENO new customized slip ring which combined electric power, 485 signals, servo motor, 100M Ethernet and 3 channels pneumatic rotary union.
(read more)CENO's new integrated capsule slip ring which is compatible with 4 circuits for 6A electrical power and 6 circuits for data signal for automatic system machinery.
(read more)Pancake slip ring with gigabit Ethernet signal for industry application from CENE Electronics
(read more)CENO new customized separate slip ring which combines electrical power, CAN BUS with IO Signals for medical equipment. The separated slip ring is consisted by the separate rotor and contact brushes. The rotor parts often designed with through hole to leave space for customer's shaft. CENO have design and manufacture thousands of slip rings including kinds separate slip ring.
(read more)CENO new water-proof slip ring with high voltage and designed for the special equipment industry.
(read more)It gets big through hole size and high protection level, is generally used in larger equipment and systems.
(read more)ACN-130S is Multi-channels Medical slip ring with 130 circuits for signal from CENO electrical company.
(read more)CENO’s miniature capsule slip ring with non-flange, inner diameter 7mm, outer diameter 22mm and length 16mm
(read more)BHCN-C-0463-1420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A, with waterproof grade IP65.
(read more)CENO’s new developed product high current carbon brush slip ring for marine equipment application.
(read more)CENO's new designed product low temperature slip ring with Ethernet signal for industrial systems.
(read more)This is a customized non-standard integrated slip ring with high protection IP67 from CENO electronics.
(read more)Working under 250°C to meet the requirements of high temperature of food processing automation equipment.
(read more)Customized miniature slip ring capsule for low temperature environment application
(read more)It's a large size carbon brush integrated slip ring which combined power, data and Ethernet signals.
(read more)RF rotary joint with compact size, and stable rotating performance, lifetime upto 5 million turns.
(read more)This kind of separate slip ring, specially designed for large size of ferris wheel. It adpots the design of separated rotator and stator, it's through hole is 360mm.
(read more)The QCN series single passage rotary unions are compact, light weight and corrosion-resistant featuring a stainless steel shaft and hardcoat anodized aluminum housing.
(read more)Water-proof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters.
(read more)The QCN series rotary unions are designed for air, gas and vacuum use and are ideal for a number of automation and robotic applications.
(read more)CENO's new designed procuts high voltage slip ring with through hole & 1 circuit signal for industrial application.
(read more)CENO’s new designed integrated slip ring which is compatible with 4 channels Fiber Optic Rotary Joint, 4 circuits 20A electrical power and 8 circuits for data signals.
(read more)Most parameter is optional, long life and no maintenance. Compact capsule slip ring with low torque & compatible data bus
(read more)FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission
(read more)New design Pneumatic Rotary Union with 2 channels for air apply to machine tool industry from CENO Electronics.
(read more)ECN030-08 with inner diameter 30mm and working speed 2000rpm, contact material gold to gold to make sure the transmission more stable & lifetime more longer, working temperature -20°C~+125°C.
(read more)CENO's new product radio frequency rotary joint RCN05-0101-0402B connector meet the data transmission requirements of marine ship, air traffic control radar, military radar system and cargo ship radar system.
(read more)This kind of slip-ring can be integrated with current and signal of different specifications according to specific requirements, and pnuematic or hydraulic rotary union can be selected for different types base on different applications requirement.
(read more)CENO’s new design capsule slip ring with 1circuit HDMI, 1circuit Ethernet,1group RS422 and others electrical signals
(read more)It’s a K type thermocouple slip ring integrated 2 channels for 30A power transmission.
(read more)CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable.
(read more)ECN080-04P2-08P1 slip ring with through bore size 80mm and 60 rpm working speed. It can combine with electric power, data signal, Ethernet, USB, Control Net, CANBUS, PROFIBUS.
(read more)CENO integrated slip ring which combine electrical power, data signals and 1 channel Fiber Optic Rotary Joint. And it can be working stably at the low temperature environment with -55°C to +80°C.
(read more)BHCN-C-10P-03EM is a central collector slip ring from CENO electronics, it also called high current slip ring, large power slip ring, carbon brush slip ring or marine slip ring.
(read more)The ECN series are through hole slip rings, the inner hole can pass through the drive shaft, gas-liquid passage, it can also integrate high frequency, fiber optic, encoder, waveguide, gas other joints.
(read more)CENO's Gigabit Ethernet slip ring compatible with through hole and integrated electrical collector for industrial Aviation application.
(read more)CENO high speed slip ring usually to be applied for testing purpose. Long life of this kind of high speed slip ring is the critical parameter, and it is the design point.
(read more)PCN011-04P is CENO’s newly developed platter separate slip ring, for the limited vertical space and less restrictive horizontal space, platter separates can be an ideal solution.
(read more)Large size carbon brush slip ring with profinet signal for industry application
(read more)QCN series rotary unions are designed for air,gas and vacuum use for a number of automation and robotic applications. With light weight, compact rotary unions feature.
(read more)