Ethernet Signal Slip Ring
Featured Product from CENO Electronics Technology Co., Ltd.
BHCN-C-06P-32S-04EG is a large size carbon brush integrated slip ring which combine power, data and Ethernet signals from CENO electronics company. It’s called carbon brush slip ring too, there are 6circuits of 200A power, 32 circuits for weak data signals and 4 group of 1000M Ethernet. Due to it’s excellent weather resistance, high electrical safety, special design and easy maintenance features. This large size carbon brush slip ring mainly used on the Marine machinery, Harbour machinery, cable drum, offshore platform crane etc.
Features
- Excellent weather resistance & high electrical safety
- Most of the parameter is optional and transmit stably
- Advance fiber bush, low friction & long service life
Applications
- Automatic machine
- Marine machinery
- Harbour machinery
- Cable drum
- Offshore platform crane
Optional
- Circuit number & Current
- Working speed
- Protection grade
- External diameter
- Materials
If our standard slip rings aren't quite what you are looking for, we'ld got you covered, pls contact us https://www.ceno360.com/rfq/
More Featured Products