Marine Carbon Brush Slip Ring
Featured Product from CENO Electronics Technology Co., Ltd.
BHCN-C-14P-40S is CENO new customized large size Central collector, which is often called High current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. It’s designed with binding post connect easy to connecting wires, and adopt precision brush line to sure compact structure and transmit signals stably, The current is 200A is can be designed higher for customer different applications. Because it’s excellent weather resistance and high electrical safety features, carbon brush slip ring often apply to the Marine machinery, marine crane, engineering machinery or Harbour machinery. For more information please contact us.
Features
- Excellent weather resistance and high electrical safety
- Current 1-24000A optional
- Voltage 24-20000V optional
- Can integrated various signals
Applications
- Marine crane
- Marine machinery
- Offshore plat form
- Harbour machinery
- Engineering machinery
Optional
- Circuit, Voltage, Current
- Combined signal types
- Contact / Housing Materials
- Sealing forms
- Working speed
More information please refer to
https://www.ceno360.com/product/