Profinet Carbon Brush Slip Rings
Featured Product from CENO Electronics Technology Co., Ltd.
BHCN-C-42P is a Large size carbon brush slip ring with profinet signal for industry application, there are 1 circuit for 80A(PE), 49 circuits for electric power and 5 circuits for Profi-net signal. It can work stably at the speed of 0~15rpm with low electrical noise 30m?, the protection grade is IP65 and External diameter is Ø420mm are optional as different application. Due to it high protection grade and firm structure, it’s mainly apply to the automation machinery, ocean engineering equipment, marine, underground engineering or tunnel equipment.
Features
- Excellent weather resistance, High electrical safety& protection
- Special design and easy maintenance
Applications
- Automatic machine
- Offshore platform crane
- Engineering machinery
- Marine machinery
Optional
- Circuit number & Current
- Channels Ethernet type
- Materials
- Protection grade
More Featured Products