Mini Robot Slip Ring
Featured Product from CENO Electronics Technology Co., Ltd.
ACN25-04P2-18P is a capsule slip ring from CENO electronics. There are 2circuits of 10A for power and 18 circuits of 2A for signals, the contact material is precious metal, housing material is aluminum alloy, all of the currents, circuits, materials are optional as customer request. Due to it’s small compact structure and operating smooth and small torque, it’s mainly used on the robot, instrument and apparatus, medical equipment or Tripod head etc.
Features
- Light weight & Compact size,
- Low contact resistance & torque
- Install easily
- Transmit stably
Applications
- Automatic machine
- Tripod head
- Measuring instrument
- robot
Optional
- Circuit number & Current
- Working speed
- Protection grade
- Materials
Learn more at https://www.ceno360.com/product/
More Featured Products