Low Temperature Slip Ring
Featured Product from CENO Electronics Technology Co., Ltd.
ECN012-05P1-04S-01EG is CENO new product 1000M Ethernet Slip Ring which is designed for the construction machinery specially adjusted for harsh working conditions, and the temperature resistance performance can meet the demands of working in the Siberian cold area and the Brazilian tropic rainforest area. CENO Ethernet slip rings have ultra long distance signal transmission and long service life with stable transmission, no packet loss and comply with EMC requirement. More information please contact us.
Features
- Low temperature application
- 1000M Ethernet signal design and Channels can be to dozens
- Can be integrated various data
- Install easily & transmit stably
Applications
- Data center
- Security & Protection system
- Intelligent housing system
- Air craft
- Medical equipment
Optional
- Rings, connector
- Current & Voltage
- Materials & IP Grade
- Working speed
- Integrated Signal or data
More information refer to
https://www.ceno360.com/product/
More Featured Products