- Trained on our vast library of engineering resources.

Laser safety Glasses

Featured Product from CRYSTECH, Inc.

More Info Email Supplier Request a Quote

Laser safety Glasses for 1064nm       

             

OD Specs (ANSI Z136):    800 - 1100nm OD 5+      

                                           1060- 1070nm OD 7+     

LB-Rating (EN207):          800- 1100nm DIR LB5     

                                           1000-1070nm IR LB7      

Visible Light Transmittance (VLT):   60%          

Wavelength:                   1064nm, 980nm, 808nm        

Application:                    Nd:YAG, dental, diodes Lasers 

           

 Laser Safety Glasses for 755nm         

             

OD Specs (ANSI Z136):    740 - 850nm OD 5+        

                                           780 - 830nm OD 6+        

LB-Rating (EN207):          740 - 850nm DIR LB5

                                           780 - 830nm DIR LB6

Visible Light Transmittance (VLT):   45%    

Wavelength:                     755nm & 808nm 

Application:                      Alexandrite, 808nm diodesLasers

 

 - Laser Safety Glasses for 532nm      

           

  • OD Specs (ANSI Z136):    200 - 540nm OD 5+        
  • LB-Rating (EN207):          315 - 540nm DIRM LB5         
  • Visible Light Transmittance (VLT):   50%          
  • Wavelength:                   532nm, 515nm, 355nm, 266nm etc.,          
  • Application:                    Excimer, Ultraviolet, Argon, KTP     

           

Laser Safety Glasses for 10600nm       

           

  • OD Specs (ANSI Z136):    9000 - 11000nm OD 6+         
  • LB-Rating (EN207):         10600nm DI LB3      
  • Visible Light Transmittance (VLT):   90%          
  • Wavelength:                   10600nm    
  • Application:                    CO2 laser