Providing the Thickest Protection with a Gasket
Featured Product from CT Gasket & Polymer Co., Inc.
Our customers demand innovation. That's why, despite having the finest low torque gaskets available, we set out to make them even better.
The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM® shield. Not familiar with the fantastic permeation and compression properties of TFM®?
Give us a call and we'll help you choose the best Energizer for your application. For the finest low torque gasket ever created, look no further than CTG.
- Designed specifically for FRP and plastic piping systems
- Minimal torque required to seal
- 100% pre virgin TFM® or PTFE sealing surface
- Totally Bonded Elastomer and TFM® or PTFE Construction
- 65 to 75 Durometer Elastomer
- Typical compression set values of 15% o better
- Continuous, no "seam," radius style TFM or PTFE envelope
- Thickest available TFM® or PTFE shield without sacrificing compression set properties
- Available in Old Standard sizes 1/2" to 24"
- Available upon request in New Standard sizes 1/2" to 12"
- For temperatures of -40º F (-40º C) to 300º F (149º C)
- Totally non-asbestos construction
Why choose us?
For over 30 years CTG has been a top choice for industries such as chemical processing, oil and gas, semiconductor, pulp and paper, medial, industrial, and more. Why you might ask? High Quality. Prompt Delivery. Outstanding Service