ENERGIZER™ GASKETS
Featured Product from CT Gasket & Polymer Co., Inc.
BENEFITS
- Longest lasting, continuous use gasket on the market
- Will not come apart at the inside seam
- Sealing surface material permanently bonded to gasket body
FEATURES (OR APPLICATIONS)
- Designed specifically for FRP and plastic piping systems
- Minimal torque required to seal
- 100% pure virgin TFM® or PTFE sealing surface
- Totally Bonded Elastomer and TFM® or PTFE Construction
- 65 to 75 Durometer Elastomer
- Typical compression set values of 15% or better
- Continuous, no “seam,” radius style TFM or PTFE envelope
- Thickest available TFM® or PTFE shield without sacrificing compression set properties
- Available in Old Standard sizes 1/2″ to 24″
- Available upon request in New Standard sizes 1/2″ to 12″
- For temperatures of -40º F (-40º C) to 300º F (149º C)
- Totally non-asbestos construction
Have question? Please contact us at ctgsales@ctgasket.com or call 800.299.1685.
More Featured Products