Efficient Nd:YVO4 Laser Crystals
Featured Product from CASTECH, Inc.
Nd:YVO4: Superior Performance for Diode-Pumped Lasers
Nd:YVO4 (Neodymium Doped Yttrium Orthovanadate) is the leading laser host crystal for diode-pumped systems, particularly in low to middle power density applications. Its unique properties enable precision, versatility, and efficiency across various professional uses.
Key Features and Advantages:
- Higher Absorption Efficiency: Absorption efficiency around 808 nm is approximately five times larger than Nd:YAG, ensuring lower dependency on pump wavelength and consistent single-mode output.
- Larger Stimulated Emission Cross-Section: Three times larger at the 1064 nm lasing wavelength for higher energy output.
- Lower Lasing Threshold: Enables improved slope efficiency for better energy conversion.
- Uniaxial Crystal with High Birefringence: Guarantees linearly polarized emission for enhanced performance.
Versatile Applications:
- Precision machining and material processing.
- High-accuracy wafer inspection in semiconductor manufacturing.
- Advanced spectroscopy and medical diagnostics.
- Light displays, laser printing, and data storage solutions.
Integration with Nonlinear Crystals:
When paired with high NLO coefficient crystals like LBO, BBO, or KTP, Nd:YVO4 enables frequency shifting to green, blue, or UV light, enhancing versatility for advanced laser systems.
Product Specifications by CASTECH:
- Doping Concentrations: Ranges from 0.1% to 3% with precise tolerances (±0.05% for at.% <1% and ±0.1% for at.% ≥1%).
- Crystal Sizes: Available in dimensions up to Φ20 x 40 mm³, suitable for diverse laser setups.
- High Production Capacity: Up to 10,000 units per month, with customizable sizes from 3x3x0.5 mm³ to 4x4x30 mm³.
- Fast Delivery and Competitive Pricing: Ensures efficient supply for demanding industrial needs.
Contact Us:
Reach out to our sales team for more details or to place an order. Equip your laser systems with Nd:YVO4 crystals for enhanced performance and reliability.