Precision Acousto-Optic Q-Switch
Featured Product from CASTECH, Inc.
Laser system designers often face the challenge of generating high-energy, short-duration pulses with precision and reliability. Controlling pulse timing while minimizing energy loss is critical in industrial and medical laser applications.
CASTECH Acousto-Optic Q-Switches deliver high damage thresholds, fast switching speeds, and wide operating wavelength coverage (310 nm–10.6 μm), ensuring stable, high-peak-power pulses. Features like high transmittance (up to 99.6%) and water-cooling support for large-aperture devices enable optimized pulse modulation, improved efficiency, and versatile integration across laser marking, material processing, and medical procedures.
Enhance your laser system performance today—contact CASTECH for detailed specifications, custom options, and expert guidance to achieve precise, high-energy pulse control for demanding applications.