High-Speed AOM for Laser Control
Featured Product from CASTECH, Inc.
Ultra-Fast Laser Modulation for Precision Systems
The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser intensity control. With nanosecond-level response and high-frequency modulation capability, it enables dynamic laser operation in demanding environments.
Core Engineering Features
- High-Speed Modulation
Supports frequencies up to 300 MHz, enabling rapid and accurate laser control. - Ultra-Fast Response Time
Rise/fall times as low as 6 ns for precise intensity switching and modulation. - Flexible RF Compatibility
Works with both digital (on/off) and analog (sine, square, linear, random) RF drivers. - Customizable Parameters
Configurable wavelength, beam diameter, power handling, extinction ratio, and modulation speed to meet application-specific requirements. - High Stability & Reliability
Ensures consistent performance in high-precision and high-duty-cycle laser systems.
Typical Applications
- Material Processing – laser cutting, engraving, and marking
- Semiconductor Manufacturing – photolithography and wafer processing
- Medical Laser Systems – controlled laser delivery and treatment
- Scientific Research – optical experiments and laser modulation
Engineering Value
- Enables precise and dynamic laser control
- Improves processing accuracy and system responsiveness
- Supports flexible system integration with customizable configurations
- Enhances overall laser system stability and efficiency
The CASTECH AOM helps engineers achieve high-speed modulation, precise control, and reliable performance in advanced laser-based systems.
More Featured Products