High-Speed 2D-AOD

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

Advanced laser systems require fast and precise beam steering solutions without mechanical inertia to achieve flexible scanning, accurate positioning, and high-speed operation. Engineers need optical deflection devices that provide reliable control across different wavelengths and demanding applications.

CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position control. With high diffraction efficiency, wide scanning angles, and customized designs for different crystals, wavelengths, and beam sizes, CASTECH AOD solutions support complex optical systems requiring dynamic beam control.

Key Features

  • nRad-Level Positioning Precision
  • Ultra-Fast Solid-State Beam Scanning
  • High Diffraction Efficiency
  • Wide Scanning Angle Range
  • No Mechanical Inertia
  • 1D and 2D Scanning Configurations
  • Customized Crystal and RF Driver Solutions

Key Specifications

  • Product Type: Acousto-Optic Deflector (AOD)
  • Deflector Type: 1D / 2D
  • Material: Crystalline Quartz (CQ), TeO? (TE)
  • Wavelength Range: 266–1064 nm
  • Aperture Range: 1–30 mm
  • Operating Frequency Range: 80–270 MHz
  • Scanning Angle Range: 4.9–60.5 mrad
  • Diffraction Efficiency: >40% to >85%

Applications

  • Laser Direct Writing
  • Wafer Inspection
  • Precision Circuit Board Drilling
  • Biological Cell Detection
  • Optical Tweezers
  • Semiconductor Inspection
  • LiDAR Systems
  • Precision Measurement

Manufacturing Expertise

CASTECH specializes in high-precision acousto-optic device design and manufacturing. With capabilities in crystal processing, optical design, broadband RF driver development, and customized AOD solutions, CASTECH supports engineers in developing advanced laser scanning and optical control systems.