High-Speed 2D Acousto-Optic Deflector
Featured Product from CASTECH, Inc.
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line scanning, and sequential point deflection. With scan rates exceeding 200 MHz and nRad-level position control, these devices provide exceptional speed and accuracy for advanced photonics and semiconductor applications.
Key Features:
- nRad-level beam positioning accuracyfor ultra-precise laser control
- Ultra-fast scanning rates exceeding 200 MHz
- Inertia-free solid-state beam steeringfor improved reliability and response speed
- High diffraction efficiencyup to >85%
- Wide scanning anglesfrom 4.9 to 60.5 mrad
- Supports random-access scanning, line scanning, and point-by-point deflection
- Broadband design minimizes efficiency loss across operating frequencies
- Compatible with specialized RF drivers supporting frequency sweeping and chirped scanning
- Available in 1D and 2D configurations
- Customizable designs for specific optical system requirements
Technical Highlights:
- Wavelength range: 266–1064 nm
- Operating frequency: 80–270 MHz
- Aperture sizes: 1–30 mm
- Crystal materials: Crystalline Quartz (CQ)and TeO? (TE)
- Acoustic modes: Compressionaland Shear
- Single or dual RF input options
Typical Applications:
- Semiconductor wafer inspection
- Laser direct writing systems
- Precision PCB drilling
- Biomedical imaging and cell detection
- Optical tweezers
- Laser beam steering and scanning
- Microscopy systems
- LiDAR platforms
- Optical communications
- Precision optical measurement equipment
Designed and manufactured in-house, CASTECH AOD solutions offer high-speed, high-precision optical beam control for demanding industrial, scientific, and semiconductor applications.
Contact us to discuss customized acousto-optic beam steering solutions.