Plano-Convex lenses (Optical lens)
Featured Product from CeNing Optics Co., Ltd.
Specifications
Material: N-BK7
Diameter tolerance: +/-0.1mm
Design wavelength: 546.1nm
Focal tolerance: +/-2%
surface quality : 60-40 S/D
Centration: 3 arcmin
Surtace flatness: λ/4 @633nm
Clear aperture: 90%
Bevel: Protective bevel
How to order Singlet Lenses? Example:
Material: N-BK7
Shape: Convex-concave
Diameter: Φ25.4±0.1mm
Focal, Radius: F=+100mm, R1=33.72mm, R2=90.0mm
Thickness: Tc=3.0±0.1mm
Surface quality: 60-40 S/D
Flatness: λ/4 @633nm
Centration: 3'
Coating: AR @430--680nm, R<0.5%, AOI=0°
More Featured Products