Non-Polarizing Beamsplitters Cube (No energy loss)
Featured Product from CeNing Optics Co., Ltd.
Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beamsplitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%.
Design only by dielectric coating only.
Energy loss negligible
Transmission of P-pol and S-pol are very close to 50% with ±2%
Material N-BK7
Dimension tolerance ±0.1mm
Beam deviation 3 arc min
Surface quality 60-40 S/D
Surface flatness λ/4@632.8nm
Clear aperture >90%
Bevel Protective bevel
Coating on hypotenuse Dielectric partial reflective coating
Coating on entrance & exit faces AR coating
Available only for Narrow Wavelength