Glan-Taylor Polarizer Prism

Featured Product from CeNing Optics Co., Ltd.

More Info Email Supplier Request a Quote

The Glan-Taylor Polarizer from CN Optics is designed for high polarization purity, broad wavelength coverage, and stable optical performance in precision photonic systems. Using an air-spaced prism structure, the polarizer delivers high transmission efficiency and excellent extinction ratio for demanding optical and laser applications.

Supporting wavelength ranges from 190–4000 nm depending on material configuration, the Glan-Taylor prism is suitable for UV, visible, and NIR optical systems. Its high laser damage threshold and low reflection loss make it ideal for spectroscopy, laser diagnostics, interferometry, and scientific research platforms.

Key Features

  • Wide Wavelength Coverage: 190–4000 nm options for UV to NIR applications
  • High Extinction Ratio: Up to >100,000:1 polarization purity
  • High Laser Damage Threshold: Suitable for medium- and high-power laser systems
  • Air-Spaced Prism Design: Reduces optical loss and improves stability
  • Low Reflection Loss: Maintains high transmission efficiency
  • Compact Optical Structure: Easy integration into precision optical systems

Applications

  • Laser Systems
  • Spectroscopy Equipment
  • Optical Measurement Instruments
  • Interferometry
  • Scientific Research
  • Photonics & Precision Optics

Performance Benefits

The Glan-Taylor polarizer helps engineers improve polarization accuracy, optical stability, and laser system efficiency in high-precision photonic and analytical applications.