Custom Glan-Thompson Polarizer Manufacturing
Featured Product from CeNing Optics Co., Ltd.
Optical systems requiring precise polarization control need polarizers that combine high extinction performance, a wide acceptance angle, and consistent optical quality.
Cening Optics Glan-Thompson polarizers consist of two matched calcite prisms cemented together. The extraordinary ray is transmitted, while the ordinary ray is deflected and absorbed, providing effective linear polarization.
With an extinction ratio of 5×10?:1 and a 14–16° field angle, these polarizers are well suited to optical designs requiring both high polarization purity and a large field of view. A surface quality of 20-10 S/D, clear aperture greater than 90%, and single-layer MgF? coating on both sides further support reliable optical performance.
Cening Optics supports customized manufacturing for different optical system requirements, combining precision calcite prism processing, optical surface control, prism cementing and assembly, and optical coating capabilities.
Key Features
- High extinction ratio of 5×10?:1
- Large 14–16° field angle
- Calcite optical crystal construction
- 20-10 S/D surface quality
- >90% clear aperture
- 3 arcmin beam deviation
- Single-layer MgF? coating on both sides
- Custom manufacturing for different optical system requirements
General Specifications
- Material: Calcite
- Extinction Ratio: 5×10?:1
- Angle Field: 14–16°
- Beam Deviation: 3 arcmin
- Dimension Tolerance: ±0.1mm
- Surface Quality: 20-10 S/D
- Clear Aperture: >90%
- Coating: Single-layer MgF? on both sides
Manufacturing Expertise
Cening Optics combines precision calcite prism processing, optical surface control, cementing and assembly, and MgF? coating capabilities to manufacture Glan-Thompson polarizers with controlled optical and dimensional performance.
Custom manufacturing support enables engineers to configure polarizers around specific optical system requirements while maintaining polarization performance, optical quality, and mechanical fit.
Contact Cening Optics to discuss your polarization requirements and develop a custom Glan-Thompson polarizer for your optical system.