Non-Polarizing Beamsplitter Cubes, No Energy Loss

Featured Product from CeNing Optics Co., Ltd.

More Info Email Supplier Request a Quote

Product Overview

By applying dielectric coating only — instead of a hybrid metallic coating — CeNing Optics' non-polarizing beamsplitter cubes achieve negligible energy loss. Transmittance and reflectance can be precisely controlled to 50%, giving consistent, predictable beam splitting performance.

Key Features

  • Design uses dielectric coating only, with no hybrid metallic layer
  • Energy loss is negligible
  • Transmission of P-pol and S-pol is very close to 50%, within ±2%

Highlight Specifications

  • Substrate material: N-BK7
  • Beam deviation: 3 arc min; surface quality: 60-40 S/D
  • Surface flatness: λ/4 @ 632.8nm; clear aperture: >90%
  • Coating: dielectric partial reflective coating on the hypotenuse, AR coating on entrance and exit faces
  • Available for narrow wavelength ranges only

Full dimensional tolerances and wavelength-specific coating curves are available on our website — visit cn-optics.com for complete details.

Applications

Laser & Optoelectronic Systems

  • Laser cutting, marking, and medical laser equipment
  • Optical experiment platforms and beam control systems (beam splitting and combining)

Manufacturing Capability

Founded in 2004 and based in Fuzhou, China, CeNing Optics is an ISO 9001:2015-certified manufacturer specializing in high-precision optical components.

  • Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows
  • Both standard catalog and fully customized designs available
  • Committed to on-time delivery of quality products that meet customer specifications

Get in Touch

Contact CeNing Optics today to discuss your wavelength range and coating requirements, or visit our website for the full spec sheet.