Anamorphic Prisms

Featured Product from CeNing Optics Co., Ltd.

More Info Email Supplier Request a Quote

The Anamorphic prisms are used in pairs to magnify input beam size along one axis while leaving the other axis unchanged. The elliptical laser diode beams can be transfered into nearly circular beams.

By adjusting the orientation of prisms(α1 and α2), the magnification range from 2x to 6x.

General Specifications

  • Material: N-SF11
  • Dimensional tolerance: ±0.1mm
  • Surface quality: 60-40 S/D
  • Surface flatness: λ/8@632.8nm
  • Bevel: Protective bevel
  • Typical angle: θ=29°27'
  • Angular tolerance: 30"