Announcements
CNI Laser offers Raman and Fluorescence probe for spectroscopy analysis, with a variety of designs and specifications for customers to choose flexibly.
- Raman wavelength: 360 405 473 488 514 532 633 639 671 785 830 1064nm
- Fluorescence wavelength: 405 450 473 488 532 633 785 808 980nm
- 100μm fiber exciting, 200μm...
Discover our advanced laser diode solutions designed to meet a wide range of industrial and scientific needs. From robust free space lasers to precise fiber-coupled modules, CNI LASER offers reliable performance with flexible customization options.
(read more)Elevate Your Applications with Unmatched Precision and Stability
(read more)SLE is a cost-effective light source for life science, materials science, industrial inspection and other applications, compatible with a wide range of microscopes and optical systems.
FEATURES
- Multi-channel independent control
- High brightness
- Wide spectral range
- Long life time
- Silent operation
Standard 4 Chan...
(read more)CNI offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance communication, etc.
The laser power is up to 200W and with good beam quality.
New wavele...
(read more)SLE is a cost-effective light source for life science, materials science, industrial inspection and other applications, compatible with a wide range of microscopes and optical systems.
(read more)Applications:
- Optical-tweezers application
- Laser processing
- Computational imaging
- Spectral analysis
- Superresolution microscope
Features:
- Optical path type: reflection and transmission
- Modulation types: amplitude, phase, and phase with amplitude
Model name: CNI-SLM-TRA-139
(read more)CNI LASER: Unleash Precision in Gas Detection. Versatile lasers for CH4, H2S, NH3, and more. Ultra-narrow linewidth, compact design, and stability.
(read more)Fast connection, flexible operation. Wavelength is optional according to customer's actual requirements.
(read more)CNI Laser offers Raman and Fluorescence probe for spectroscopy analysis, with a variety of designs and specifications for customers to choose flexibly.
(read more)High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used in LIBS, LIF, ICP-MS, LCD repair, scientific research, and so on.
Specifications:
- Model name: DPS-532-BS-D
- Single pulse energy: 15mJ-50mJ
- Rep.rate: 1-20Hz(EXT. adjustab...
Laser Induced Breakdown Spectroscopy (LIBS): is an atomic emission spectroscopy technique. By focusing a pulse on the surface of a sample, while the energy intensity is higher than the breakdown threshold, the plasma emission is produced immediately. Based on the LIBS technology, sampling, atomization, excitation can be realized with the pulsed laser in the same system. The contin...
(read more)FEATURES:
- Wavelength range 375-1550 nm
- High output power up to 500W
- Are designed for fiber laser, solid state laser pumping, direct diode material processing, surgical lasers and medical therapeutics
OPTIONS:
- Current controller
- Temperature controller
- Heat sink
- Mount kit
Wavele...
(read more)CNI developed the laser light source with freely edited waveform. The model is fiber coupled with high stability, easy for operation. It can be used in optogenetics, biomedical and other applications that require laser modulation output.
(read more)MDL-III-xxx-SM series diode lasers are specially designed for single-mode fiber (include PM) coupled with high power stability <0.5% and long term stability, ideal for application in measurement, communication, spectrum analysis and many other fields.
Specification:
- Wavelength from 405nm to 1683nm
- Output power up to 700mW
- SM fiber coupled or.../li>
Involving basic principles and knowledge points of laser principle. Let students fully understand the “laser principle” in a variety of theories, and deeply understand of the process of laser generation. According to the knowledge points of the course, customers can choose the corresponding experiment to facilitate the teaching. At the same time, customers can select the appr...
(read more)Changchun New Industry Optoelectronic Technology Co., Ltd. has launched multi-wavelength solid-state light engine for applications such as excitation of GFP/FITC, DAPI, YFP, mcherry, Cy3, Cy5 and spectrally similar fluorophores. Wavelength combinations can be selected according to requirements, manual and electronically controlled light output on/off states, TTL/analog modulation...
(read more)As a product carrier for digital optical technology applications, spatial light modulators can change the amplitude, polarization state or phase of light distribution in space under the control of time-varying electrical drive signals and other signals, or convert incoherent light into coherent light. It can easily write specific information into light waves to achieve the purpose of lig...
(read more)Femtosecond Lasers with pulse width <300fs and high repetition rate up to 2MHz.
(read more)Changchun New Industries Optoelectronics Tech. Co., Ltd. launched a series of small size classroom teaching experimental instruments. This series of instruments with features of convenient to move, easy operating, teachers can bring it to the classroom for demonstration and operation. Through the demonstration of the instruments, can make the knowledge and phenomenon in books alive, let...
(read more)Particle Image Velocimetry (PIV) achieved significant development compared with traditional flowing display technology by using a transient, multi-point, non-contact hydrodynamic speed method. PIV overcome the single point measurement limitations of traditional means for that PIV can record a good deal of velocity distribution of different space at the same transient state, also p...
(read more)Dual-wavelength Raman probes for 532 & 785nm wavelengths.
(read more)Features
- A variable attenuator and nonlinear crystal are integrated into the laser head.
- Uniform flat-top beam intensity distribution.
- Rep.rate(adjustable)
:1-100Hz - Single wavelength output or quad-wavelength coaxial output options
(1064nm/532nm/355nm/266nm). - Pulse burst mode can stably output pulse energy....
For Photodynamics Therapy
- Flat beam profile
- Even energy distribution spot
- The wavelength is near the absorption peak of photosensitive drugs.
- The laser can be connect with optical fiber to ensure more accurate treatment targeting points.
- Common wavelengths: 405nm, 457m, 532nm, 633nm, 808nm, 980nm
F...
(read more)Mode-locked picosecond pulsed laser at 355nm is made features of short pulse duration, high repetition rate and good beam quality, which is used in laser medical treatment ,industrial processing, physics experiment, etc
FEATURES:
- Long life time: >10000 hours
- Output power up to 2W
- Transverse mode: TEM00
- Pulse duration: 10-20ps<.../li>
MxL-U series laser with the characteristics of narrow spectrum linewidth<0.003 nm, low noise and ultra compact, are ideal for use in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle measurements, confocal microscopy, Raman Spectroscopy and many other applications. Housed in ultra compact packages, these lasers are the good choice for OEM instrumen...
(read more)CNI LASER offer nanosecond pulsed diode laser, with tunable pulse width 10ns-10ms (external trigger), good beam profile and high power stability. It has ultra compact design that can be easily integrated into customers instrument. This series laser can be widely used in microelectronics, solar energy, material processing, equipment integration, etc..
Features:
- ...
High Power Stability and Long-Term Reliability
(read more)Application:
- Plastic welding & soldering
- Stripping
- Biology, medical cosmetology
- LDI, pump source
- Underwater communication, lighting
FEATURES
Wavelength range: 0.19 -25µm
Damage threshold: 45KW/cm2
Power measurement range: 0.5W-300W
Active area diameter: 25mm
PARAMETERS
Power Meter: TP100
Thermopile Power Sensor: TS300
Power Range: 0.5 W - 300 W
Active Area Diameter: 25 mm
Probe Coating Film: Broadband coating
Probe Materi...
(read more)Application:
- Broad band Spectroscopy
- OCT
- Industry inspection
- Fiber sensing
- Fluorescence spectroscopy
Features:
- White light emission available starting 470 nm up to 2400 nm
- Total average higher than 200mW
- Picosecond pulses(~350ps)
- Spatially.../li>
Features:
- Wavelength:
261nm, 273nm, 303nm, 320nm, 349nm, 355nm, 360nm, 375nm, 380nm, 385nm, 389nm, 395nm, 397nm, 400nm - Output power up to 20W@375nm (1W@355nm)
- Free space / Fiber coupled
Applications:
- Bioengineering
- Lithography
- Optical instrument
- Spectrum analysis
- ...
Application:
- Broad band Spectroscopy
- OCT
- Industry inspection
- Fiber sensing
- Fluorescence spectroscopy
Features:
- White light emission available starting 470 nm up to 2400 nm
- Total average power: >200mW
- Picosecond pulses(~350ps)
- Spatially...
Single frequency laser for 355nm
Model name: MSL-FN-355
-) Output power: 1-10mW
-) Transverse mode: Near TEM00
-) Line width: <0.00001nm
-) Frequency shift over 8 hours: <±200MHz
-) Frequency shift with Temp: <200MHz/°C
-) Beam quality: <1.5
Model name: MSL-R-355
-) Output p...
(read more)CNI LASER develops and produces high stability diode-pumped solid-state (DPSS) lasers and diode lasers, the wavelength covering range is from the ultraviolet to the infrared band (213 ~ 3800 nm). Linear prisms, fiber coupling, beam expander and other accessories can be attached. The switch and output power of lasers are controlled by the RS232 interface connected to a computer. Wi...
(read more)CNI LASER offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. They are made features of high output power stability, good beam profile, ultra compact, long lifetime, low cost and easy operating. Both fixed and variable pulse width (from 0.5 ns to 250 ns) are available.
SPECIFICATIONS:
MODEL: FL-XXXX-Nano
(read more)Confocal Laser Scanning Microscopy (CLSM) consists of confocal microscopy, laser and data acquisition system. It is a combination of the optical microscope, the modern laser technology, Raman detection technology, scanning control technology, computer image processing technique and fluorescence labeling technique. Its application and research field include the observation of life...
(read more)APPLICATION:
- Holography
- Raman spectrum
- Brillouin scattering
- Precision measurement
- Interference lithography
- Biomedical/fluoresce
nce - Atomic excitation/absorptio
n
FEATURES:
- Spectral linewidth: <0.00001nm
- Power adjustable
- Modulation up to 1MHz<.../li>
Features:
• Narrow Pulse Duration
• High Peak Power
• High Repetition Rate
• Air Cooled
Specifications:
Model name: EO-1064/532/355/216/
The laser is composed of 980/ 808/ 635/ 520/ 455nm to synthesize a beam of light, which can light up the corresponding laser an needed. It is made feature of ultra compact, long lifetime, and easy operating, which is used in medical.
FEATURES;
Wavelength: 980nm, 808nm, 635nm, 520nm, 455nm
Output power(after 400um fiber): 23.5W
Fiber core diameter: 400um, 600um...
(read more)Optogenetics is a booming multidisciplinary bioengineering technology. It has the characteristic of high spatial-temporal resolution and cell-type specific. It overcomes the disadvantages of traditional methods of the activity control for the cell and organism, and also provides a method for the research of neuroscience. The research fields include fundamental research of neural c...
(read more)Raman spectrum indicates the vibration and rotation information of the substance molecules. Different materials have different characteristic of spectrum from other materials--character
The noise issues of lasers are due to the competition of mode in laser resonant cavity, which lead to high frequency jitter of output power. Through special design for laser resonant cavity and other components, the laser amplitude noise can be reduce efficiently. CNI low noise laser can be widely applied to DNA sequency, cell sorting, spectrum analysis, interference measurement, laser h...
(read more)Laser used in medical field is the important high-tech medical technology in this century, laser medical treatment relates to all clinical disciplines, such as ophthalmology, dermatology, surgery, dentistry, oncology, cancer, etc. Laser has a breakthrough in medical treatment, and different wavelengths suit for different therapeutic areas.
(read more)Lidar is a radar system which consists of laser emitting device, telescope collection device and signal analyzing device. As one of the active remote sensing technologies, lidar has been applied in many areas such as terrestrial vegetation monitoring, atmospheric laser transmission, global climate prediction and monitoring of the marine environment. With the development of laser t...
(read more)All solid state single longitudinal mode laser is made features of ultra compact, long lifetime, low cost and easy operating, which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis, interference, measurement, holography, physics experiment, etc.
FEATURES:
- Spectral linewidth <0.00001 nm
- Wavelength...
CNI Laser offers fiber lasers with compact OEM modular design which is ideal for systems integration. The 1550 nm and 1064nm fiber laser are in single longitudinal and polarized mode. The pulsed mode up to 1 MHz modulation and pulse duration variation are also available.
APPLICATIONS:
- Medical cosmetology
- Optical instrument
- Commun...
CNI laser developed the laser light source with freely edited waveform. The model is fiber coupled with high stability, easy for operation. It can be used in optogenetics, biomedical and other applications that require laser modulation output. In traditional optogenetics system construction, the experimental system is complicated to set up, the conditions cannot be precisely contr...
(read more)Flow cytometry is a new high-tech technology integrating laser technology, electrophysics, fluid mechanics, photoelectric measurement technology, computer technology and monoclonal antibody technology, and is known as the "CT" of the laboratory, flow cytometry is a new analysis and sorting technology that can quickly measure the structure of cells (or subcells). It quantifies cell...
(read more)The modulation rate of DPSS laser can be up to 4MHz, and diode laser up to 150MHz. With the advantages of quick modulation rate, high extinction ratio, easy coding and convenient use, high frequency modulated lasers made by CNI Laser is mainly used in the fields such as laser text-image processing, laser lithography, laser phototypesetting, and laser digital communication. It is suitable...
(read more)