Plano Metallic Mirrors
Featured Product from Changchun Yutai Optics Co., Ltd.
| What are the characteristics of different metal coating materials? | |||
| Metal Coating Type | Reflective Band | Reflectance@typical value | Feature |
| Al | UV | 85%@200nm | High reflectivity in the UV band, but easy to oxidize, often with MgF? protective coating |
| VIS | 90% @500nm | ||
| NIR | 92% @1000nm | ||
| Ag | VIS | 95% @500nm | Highest reflectivity in visible, but easily vulcanized and blackened, need protective coating (e.g. SiO?) |
| MIR | 98% @2000nm | ||
| Au | NIR | 98% @1000nm | Excellent performance in the infrared, corrosion resistant, but strong absorption in the visible (yellow color) |
More Featured Products