Optical BK7 Cylindrical Lens

Featured Product from Changchun Yutai Optics Co., Ltd.

More Info Email Supplier Request a Quote

What are the applications of K9 cylindrical lenses?
Laser systems: for beam shaping, beam expansion or focusing.
Imaging systems: to correct dispersion or to realize specific optical effects.
Optical measurements: for interferometers, spectrometers and other equipment.

What types of cylindrical lens coatings are available from Yutai Optics?
BBAR Coating: 400-500nm/500-850nm/790-990nm;
Laser V-Coat: 1064nm/ 266nm/355nm/532nm;
MgF2: 400-700nm;
NIR Coating: 600-1050nm/ 750-1550nm;
UV-VIS: 250-700nm;
VIS 0°: 425-675nm;
VIS-NIR: 400-1000nm/450-900nm.