CP2 Power Distribution Pedastal
Featured Product from Charles Industries, LLC
When
it comes to power distribution in residential and public areas, safety
must always be the primary concern. Charles CP2 Power Distribution
Pedestals were designed with input from leading utility providers to
create the safest, most functional secondary power service pedestals
available. Featuring PVC construction, CP2 Power Distribution Pedestals
feature superior dielectric strength and high volume resistivity, making
them many times safer than metallic pedestals in protecting against
stray voltage and electric shock.
In secondary low-voltage distribution networks, CP2 Power
Distribution Pedestals can be used in joint trench
or standalone applications to distribute power between a
transformer and individual premises. These direct buried pedestal
enclosures provide
environmental protection of connectors, conductors, insulators and
other power distribution equipment.
CP2 Pedestals feature a two-piece split base design that allows
technicians to easily install additional drops after initial
installation. This feature allows for quick replacement of corroded or
otherwise damaged metallic pedestals in existing networks with minimal
labor and disruption of service.