What Do Power Distribution Modules Do?
Featured Product from Chief Enterprises LLC
What Do Power Distribution Modules Do?
Power distribution modules, also known as PDMs, are devices used to manage and distribute electrical power within various systems and applications. They efficiently distribute electrical power to components, devices, and subsystems while also providing protection, monitoring, and control capabilities. The main functions of power distribution modules are:
1. Power Distribution: PDMs take power from a primary source (such as a battery or generator) and distribute it to various electrical loads or devices within a system. These devices can include lighting, sensors, motors, communication equipment, and more.
2. Circuit Protection: PDMs incorporate circuit protection mechanisms such as fuses, circuit breakers, and overcurrent protection to prevent damage to connected devices in case of electrical faults, short circuits, or overloads. These protective measures ensure the safety and reliability of the system.
3. Diagnostic Information: With CAN capable plug-in components, PDMs can transform into smart PDMs providing diagnostic information, such as voltage levels, temperature readings, and fault codes, to help identify potential problems and streamline maintenance efforts.