500A High Voltage Direct Current Relay
Featured Product from Churod Americas, Inc.
CHEV-P500E 500A High Voltage Direct Current Relay
Features:
- Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no fire or explosion
- Filled with gas?mostly hydrogen) to minimize contact oxidation and damage from arcing; the contact resistance is low and stable
- Contact part can meet IP67 protection level
- Current rated load continuously at 85°C
- Insulation resistance is 1000MΩ?1000VDC),and dielectric strength between the coil and contacts is 4.0kV ,which meets
the requirements of IEC 60664-1
Application:
- New energy vehicle
- Energy storage
- Charging pile
- Solar
Churod Americas, Inc.
Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come.
More Featured Products