Link16 Antennas for Tactical Comms (0.96-1.275GHz)
Featured Product from Cobham Antennas Systems
Rugged, high gain, omni directional antenna for Tactical Communication Link16 applications, to communicate with airborne platforms. NATO Stock Number 5985-99-7586585.
Model XVO7-960-1215/1120 is a high gain omni antenna for Link16, MIDS, JTRS and JTIDS high data rate transmission systems.
Frequency: 0.96 to 1.275GHz
Gain: 7dBi
Polarisation: Vertical
Power Rating 200W
Dimensions 40 x 3 inches diameter (1029 x 79 mm diameter)
Other antennas are available for Link16 applications. Band pass filters also available.
This antenna is part of a range of over 1500 antennas. Please browse our website or contact us for more information.
More Featured Products