Inconel X-750 Oil & Gas Springs
Featured Product from Coiling Technologies, Inc.
When a big oil and gas company required specialized Inconel X-750 wave springs, they knew just who to call: Coiling Technologies, a recognized leader in manufacturing springs with high-performance alloys. Inconel X-750 is a precipitation-hardened nickel-chromium alloy and is highly valued for its exceptional ability to withstand high temperatures and resist corrosion, making it an ideal material for the demanding environments found in the oil and gas sector.
The future of oil and gas exploration is moving towards deep wells, especially in deepwater environments. This is because most easily accessible, shallow oil fields have already been developed. Deep wells, unlike shallow ones, often need high-performance, nickel-based alloys due to the harsher conditions encountered at greater depths. The challenges of deep well drilling are significant, particularly concerning the extreme conditions encountered. Corrosive environments are intensified by temperatures reaching up to 500°F (260°C) and pressures as high as 25,000 psi (172 MPa). These conditions are typically more severe in deeper wells.