Videos
Featured Videos
This can influence the performance and lifespan of the springs selected when inferior materials are utilized.
Commitment to Quality with Materials Made in the USA
At Coiling Technologies, we prioritize quality by using high-grade steel that meets strict ASTM, DIN, and JIS standards, primarily sourced from reputable domestic suppliers in the United States with some high-grade steels being sourced in the EU and Japan. We are well-positioned to manage the effects of tariffs due to our strong reliance on domestically sourced and American-made materials.
Custom Coil Spring Manufacturing
What Is a custom spring? Custom Coil Springs are designed considering various constraints like physical dimension, operating temperature, humidity, cycle life requirements, special end conditions, and much more. All of these requirements cannot be satisfied with standard spring products. This is why we need custom springs.
There are millions of various applications like automotive suspension, vibration isolation, valves, actuators, etc. We have the experience, flexibility, and creativity to help you solve your spring needs so you can have a better competitive edge in new markets. There is nearly an endless number of construction possibilities concerning the material, shape, and design of a spring. We can design with square, rectangle, oval, and tapered cross-section material to achieve a better design to meet special requirements.
SPRING FORMED SOLUTIONS SINCE 1976
Coiling Technologies, Inc. found in 1976, manufactures a wide variety of springs in our 110,000 sq. ft (10,220 sq. m) Houston Texas based manufacturing facility. These include compression springs, disc springs, extension springs, torsion springs, wave springs, and wire forms. We have capacity to cold coil and produce springs with material diameters ranging from 0.008" - 2.5" (0.2 - 65 mm), 24" (600 mm) outside diameter and lengths up 72" (1.8 m). We have modular manufacturing cells to support both low volume and high-volume manufacturing. Our Quality management system is ISO 9000:2015 certified. We have single point and dual point coiling equipment with full in-house heat treating and offer various finishing options including electro plating and powder coating. We can process most exotic/super alloy materials which include Stainless alloys, Nickel alloys, and Titanium alloys.
we specialize in manufacturing custom coil springs, compression springs, disc springs extension springs, suspension spring, torsion springs and wave spring. We have the technical expertise to engineer or optimize large custom springs that meet your specific requirements. We specialize in producing springs with a variety of carbon steel alloys like 5160, 6150, Chrome Silicon, High Tensile Chrome Silicon (CrSi), Chrome Vanadium, Oil Tempered Wire, and Music Wire. We also have expertise with special material grades including super alloys like Beryllium Copper springs, Elgiloy springs, Hastelloy springs, Inconel X-750 springs, Inconel 718 springs, Maraging C300, Maraging C350, MP35N springs, Rene 41 springs, Titanium springs and Waspaloy springs for your most critical applications. Our engineers can also assist you in choosing the best material for your specific needs!