Beryllium Copper Springs
Featured Product from Coiling Technologies, Inc.
Coiling Technologies specializes in manufacturing Beryllium Copper springs.
The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications:
- Bar diameter: 1 inch Round Bar
- Free length: 16.375 inches
- Outer diameter: 2 inches
- Weight: 9.90 lbs or 21.82 kg
We are available to answer any product questions you may have. For more information about copper alloy springs or to request a quote for your custom spring requirements, Contact Us
More Featured Products