Multi-hole Metal (MHM) seal fittings

Featured Product from Conax Technologies

More Info Email Supplier Request a Quote

MHM multiple element sealing

Conax Technologies’ Multi-hole Metal Fittings (MHM) can be customized to accommodate special hole patterns, irregular shapes, and high density requirements. MHM fittings can be used to seal gradient thermocouple, RTD or thermistor probes, tube bundles, or a variety of devices within a single fitting.

The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the field. Individual elements can be set at different lengths to facilitate monitoring of multiple points. This style fitting also allows easy replacement of elements.

MHM fitting bodies with NPT threads or SAE threads are constructed from 303SST standard. Weld neck style fitting bodies are constructed from 316LSST standard. Seats and followers for all styles are constructed from 303SST standard. Many optional materials are also available, including 316LSST, Inconel and more.

Key features

  • Temperature Range: -400°F to +1600°F (-240°C to +870°C)
  • Pressure Range: vacuum to 10,000 PSig (690 bar)
  • Seals 1-27 elements (standard)
  • Ideal for gas or liquid
  • Adjustable immersion length
  • Replaceable sealant permits repeated use of the same fitting
  • Elements can be easily assembled or replaced in the field
  • Available with Neoprene, Viton™, Teflon™, Lava or GraFoil™ sealants

View the MHM Series in our catalog for details and specifications, visit our website, or contact us to find out more.

GraFoil™ is a trademark of NeoGraf Solutions™
Teflon™ is a trademark of The Chemours Company™
Viton™ is a trademark of The Chemours Company™