8mm Mini DC Servo Motor
Featured Product from Constar Motion Co., Ltd
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal CNC and metal injection gearbox, the motor delivers stable transmission performance and reliable operation for demanding miniature drive systems.
With an 8mm diameter and compact length range from 31–51 mm, the motor is suitable for space-constrained devices requiring accurate positioning and efficient motion control. Its customizable structure allows engineers to optimize the motor for specialized medical, robotic, and precision equipment applications.
Key Features
- Compact Size: 8mm diameter with 31–51 mm length options
- Metal Gearbox Design: CNC and metal injection gearbox for enhanced durability
- 3V Low-Voltage Operation: Suitable for precision low-power systems
- Stable Motion Control: Supports accurate positioning and smooth operation
- Customizable Structure: Optional lead wire length, coil configuration, and shaft length
Applications
- Precision Injection Pumps
- Medical Devices
- Intelligent Prosthetic Systems
- Industrial Robots
- Miniature Precision Equipment
Performance Benefits
This mini DC servo motor helps engineers improve motion precision, system compactness, and operational reliability in miniature medical and robotic systems.