THV500 Replacement: Cri-plastMP Fluoro F-TPE/Vs

Featured Product from Cri-Tech, Inc.

More Info Email Supplier Request a Quote

Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed by extrusion and injection molding.  

Typical Applications:

  • Automotive Fuel Systems
    • Excelling flexibility and Low permeation at 40 or 60C temperature requirements.
    • Multi-layer Hose, Tubing
  • Wire & Cable
    • Excellent chemical and electrical properties.
    • Wire & Cable Jacketing

Product Features:

  • Low fuel permeation at 40 and 60C
  • Excellent Flexiblity
  • 200 C High-temperature performance for wire/cable jacketing
  • Excellent chemical resistance
  • Can be Static dissipative/EMI Shielding
  • Colorable

If our technology is of interest, please contact Peter Burnett (pburnett@critechinc.com) for additional technical information and samples.