PDG Punch and Die Grinder
Featured Product from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech’s Punch and Die Grinder is a turnkey package with autofeed control, self dressing CBN abrasives, through spindle coolant and universal fixturing that accepts Amada, Trumpf, Salvagnini, Finnpower, Weideman, Whitney, and other style tooling. Sharpen large station dies and rooftop/shear angle tooling up to 10 degrees with the standard fixturing package. Typical grind time is less than 5 minutes.
Look to the PDG Punch and Die Grinder for:
- Reduced replacement tooling costs by as much as 40%
- Reduced or eliminate deburring operations
- Gained labor efficiencies
- Payback period as soon as one year
View Alternate Machine Selections:
Grinding Applications:
- Sharpen Turret Press Tooling
- Regrind Carbide Pump Seals
- Grind Carbide Tooling
- Sharpen Ironworker Tooling
- Sharpen Rooftop Punches
- Sharpen Progressive Dies
- Regrind Dies Sets
- Debur Stripper Plates
Standard Abrasive:
- 20-08238-070-80, 6″dia. Self-Dressing CBN Straight Wheel
Provides aggressive material removal rates and a high-quality surface finish
Machine Specifications
- 5 hp Grinding Spindle Motor
- Universal Fixturing with Interchangeable 3 Jaw Chuck and Optional Permanent Magnet
- Autofeed Control
- 18″ Rotary Table
- 15 Gallon Recirculating Coolant System w/Basket Style Coolant Filtration
- Dimensions 26″ x 30″ x 60″
- Weight 1500 lbs
- CE Mark PDG Available