Replace Failing Piston Check Valves with DFT's PDC
Featured Product from DFT Inc.
DFT’s PDC® check valve:
Designed specifically for reciprocating compressors.
It has a pulse-damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear.
Features:
- Pulse-damped design
- Modulating "air" or "gas" applications:
- discharge of reciprocating air/gas compressors
- self-sizing
- accommodates varying flows without chattering - Mediums:
- air
- gas - Meets API 6D
- ASME B16.10 Face-to-Face dimensions
- One-piece body
- Spring-assisted silent closing
- 2" to 26" Line size available and will quote larger
- ASME 150 to 1500
- WCB, 316 SS & LCC body
- SS trim
- SS spring (450°F max)
- Ends:
- RF Flanged
- RTJ - Center guided
- Horizontal or vertical installation
- Tight shut-off
- Protected spring
- Easy maintenance
- Versatile
- Options
- Soft seat
- Inconel® X-750 Spring
(500 degree F max due to nonmetallic components)
-Monel trim
-NACE
For the PDC® Features and Cut Sheet - Click here
About DFT® Inc.
DFT® provides cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 75 years DFT has solved check valve problems, prevented check valve failure and water hammer and solved severe service control valve problems.
DFT offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves.
DFT is available to review your check valve sizing requirements and assist with selecting the proper check valve for your application. Available are the Basic-Check® valve, BNC® valve, Excalibur® valve, DLC® valve, SCV® valve, GLC® valve, TLW® valve, WLC® valve, PDC® valve, or Y-Calibur ® valve. The DFT product line also includes Control Valves: HI-100® control valve, Ultra-Trol® control valve, and LSV-100® valve.