Efficient, Low Noise DC-DC Converters Save Space
Featured Product from Daburn Electronics & Cable
With 89 percent power supply efficiency, our TLB5 series of 5-watt DC-DC converters feature a 4:1 wide input voltage range, an industry standard DIP package of 1.25 x 0.80 x 0.40” and a built-in EN55022 Class B filter. This series also meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards, and has extra low noise of 10 mVp-p. In addition, the TLB5 series includes a six-sided continuous shield and low standby power, as well as over-current, short-circuit and under and over voltage protection.
Click here to learn more.
More Featured Products