Concave Lenses-BK7 Bi
Featured Product from Daheng New Epoch Technology, Inc.
Similar to plano- concave lenses, a bi-concave lens diverges parallel input rays and has a negative focal length.
It has a virtual focus at the object side of the lens. Bi-concave lenses are usually suitable for absolute conjugate ratios closer to 1:1.
- Material: BK7 grade A, fine annealed
- Focal Length (f'): ±2% at 587.6nm
- Diameter(φ) Tolerance: +0.0/-0.20
- Center Thickness(Tc): ±0.1
- Centration: 3′
- Form Error: 1~5 fringes
- Irregularity of Fringes: 0.2~0.5 fringes
- Surface Quality: 60-40 scratch-dig
- Coating: 1/4 wave MgF2 coating at 550nm for 0° angle of incidence
- Clear Aperture: 90% diameter
More Featured Products