D25.4 Negative Achromatic Doublets
Featured Product from Daheng New Epoch Technology, Inc.
These lenses are computer-optimized for infinite conjugate ratio. While the output rays do not actually meet to form a real point, they appear to be diverging from a virtual point located on the object side of the lens.
- Material:Optical glass (crown and filnt)
- Focal Length (f'):±2% at 587.6nm
- Diameter(φ) Tolerance:+0.0/-0.10
- Center Thickness(Tc):±0.1
- Centration:3′
- Form Error:1~5 fringes
- Irregularity of Fringes:0.2~0.5 fringes
- Surface Quality:60-40 scratch-dig
- Coating:1/4 wave MgF2 coating at 550nm for 0°angle of incidence
- Clear Aperture:90% diameter
An achromatic-doublet consists of a negative low-index(crown glass)cemented with a positive high-index(flint glass)lens.
More Featured Products