Dichroic Beamsplitter Plates
Featured Product from Daheng New Epoch Technology, Inc.
Dichroic Beamsplitter Plates allow NIR light to pass through and reflect visible light at 45 incident angle. They have a very steep transition between the region of transmission and reflection. They have a hard and dielectric coating using interference ranther than absorption to isolate the spectral bands. Unlike colored glass filters the cut-off wavelength will shift to shorter wavelengths with an increase in angle of incidence.
- Material: BK7 fine annealed
- Diameter Tolerance: +0/-0.2
- Thickness Tolerance: 5+/-0.1
- Incident Angle: 45°
- Flatness: 5 fringes
- Surface Quality: 60-40 scratch-dig
- Parallelism: <3’
More Featured Products