SensorLex® 8B Series
Featured Product from Dataforth Corporation
SensorLex® 8B Series: Isolated Analog Signal Conditioners.
8B MODULES
Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that interface to a wide variety of voltage, current, temperature, position, frequency, and strain measuring devices. Housed in a package only one-fifth the size of competing products, the 8B offers fully functional Instrument Class® performance with superior specifications such as ±0.05% accuracy, ±0.02% linearity, 5-pole filtering, 1500Vrms isolation, low output noise and much more.
Designed for Embedded Applications
- PC/104 Embedded Solutions
- Compact PCI Systems
- VMEbus Systems
- PXI Systems
Protects User Equipment from Lightning and
Industrial Equipment Power-Line Voltage
Reduces Electrical Noise in Measured Signals
Convenient System Expansion and Repair