About PolyGrid
Featured Product from Dexmet® Corporation, a part of PPG’s engineered materials division
About PolyGrid®
PolyGrid® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to Class 10,000.
- Fluoroplastics: PTFE, PFA and ECTFE
- Polyesters (Thermoplastic): PET, PETP, PBTP
- Polysulfones
- Polyvinyls
High Temp Plastics: PTFE (PFOA-free), PEEK, Nylons
A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings per square inch can vary from 25 to as many as 11,000, with an open area range from 10% to 90%. The variable open area facilitates lamination with a variety of other materials including those which expand, contract and flex. Designing a precision expanded plastic material with unique characteristics is our specialty. Dexmet’s extensive manufacturing resources can accommodate many variations for plastic materials in a range of finished thicknesses.
PFOA-Free Material:
Dexmet Corporation introduces PFOA-Free PolyGrid® Expanded Fluoropolymers. PFOA (Perfluorooctanoic Acid), is widely used as a polymerization surfactant in making fluoropolymers including PTFE, PFA and FEP. Dexmet provides PolyGrid® without this harmful additive for medical, filtration and food processing applications that require a PFOA-free expanded material.
PolyGrid's® flexibility and its unique properties allow our expanded polymers to be used in a number of applications.
Follow us on:
Watch>>>Working With Dexmet: Applications
Expanded Solutions for Engineers with Tough Applications
PPG expanded metal foils and polymers are use by some of the world's most recognized companies. Dexmet Corporation is now part of the PPG Aerospace family.
The Right Material for Your Application
Our versatile expanded metal foils and polymers are used by Fortune 500s and leaders across many different industries. When developing applications that require micro-mesh open area materials, developers and engineers turn to Dexmet for the technical experience needed to shorten the development cycle and provide the best performing, highest quality, and most cost-effective products.
We outperform the competition and ensure that our products meet our customers expectations for performance and precision. Our processes are monitored by a AS9100:D and ISO 9001:2015 quality control system to ensure a great product at a great price.